LG K8 K350N 12.7 cm (5") Single SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2125 mAh Blue

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126311
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG K8 K350N 12.7 cm (5") Single SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2125 mAh Blue:
LG K8 K350N, 12.7 cm (5"), 1.5 GB, 8 GB, 8 MP, Android 6.0, Blue
Long summary description LG K8 K350N 12.7 cm (5") Single SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2125 mAh Blue:
LG K8 K350N. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6735. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 2125 mAh. Product colour: Blue. Weight: 156.9 g