LG Magna H500F 12.7 cm (5") Single SIM Android 5.0.1 3G 1 GB 8 GB 2540 mAh Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
52109
Info modified on:
27 Feb 2024, 14:05:59
Short summary description LG Magna H500F 12.7 cm (5") Single SIM Android 5.0.1 3G 1 GB 8 GB 2540 mAh Titanium:
LG Magna H500F, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.0.1, Titanium
Long summary description LG Magna H500F 12.7 cm (5") Single SIM Android 5.0.1 3G 1 GB 8 GB 2540 mAh Titanium:
LG Magna H500F. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0.1. Battery capacity: 2540 mAh. Product colour: Titanium. Weight: 136 g