LG Optimus L1 II E410 7.62 cm (3") Single SIM Android 4.1 3G Micro-USB B 0.5 GB 4 GB 1540 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22097
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus L1 II E410 7.62 cm (3") Single SIM Android 4.1 3G Micro-USB B 0.5 GB 4 GB 1540 mAh White:
LG Optimus L1 II E410, 7.62 cm (3"), 0.5 GB, 4 GB, 2 MP, Android 4.1, White
Long summary description LG Optimus L1 II E410 7.62 cm (3") Single SIM Android 4.1 3G Micro-USB B 0.5 GB 4 GB 1540 mAh White:
LG Optimus L1 II E410. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 240 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: MSM 7225A. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1540 mAh. Product colour: White. Weight: 105 g