LG L70 D320N 11.4 cm (4.5") Single SIM Android 4.4.2 3G Micro-USB B 1 GB 4 GB 2100 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47959
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L70 D320N 11.4 cm (4.5") Single SIM Android 4.4.2 3G Micro-USB B 1 GB 4 GB 2100 mAh White:
LG L70 D320N, 11.4 cm (4.5"), 1 GB, 4 GB, 5 MP, Android 4.4.2, White
Long summary description LG L70 D320N 11.4 cm (4.5") Single SIM Android 4.4.2 3G Micro-USB B 1 GB 4 GB 2100 mAh White:
LG L70 D320N. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8210. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 2100 mAh. Product colour: White. Weight: 126 g