LG GT40N optical disc drive Internal DVD±R/RW

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73020
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GT40N optical disc drive Internal DVD±R/RW:
LG GT40N, DVD±R/RW, Serial ATA, 24x, 8x, 24x, 8x
Long summary description LG GT40N optical disc drive Internal DVD±R/RW:
LG GT40N. Optical drive type: DVD±R/RW, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms. Height: 12.7 mm, Weight: 162 g