
LG GSJ761PZTZ side-by-side refrigerator Freestanding 625 L F Stainless steel
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99638
Info modified on:
13 Nov 2024, 17:22:01
Short summary description LG GSJ761PZTZ side-by-side refrigerator Freestanding 625 L F Stainless steel:
LG GSJ761PZTZ, Freestanding, American door, Stainless steel, Door-on-door, Sensor, Touch, Steel
Long summary description LG GSJ761PZTZ side-by-side refrigerator Freestanding 625 L F Stainless steel:
LG GSJ761PZTZ. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 625 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Lamp type: LED. Freezer net capacity: 214 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G