LG GMD916SBHZ side-by-side refrigerator Freestanding 601 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
96325
Info modified on:
27 May 2024, 12:18:01
Short summary description LG GMD916SBHZ side-by-side refrigerator Freestanding 601 L Stainless steel:
LG GMD916SBHZ, Freestanding, French door, Stainless steel, Touch, LED, R600a
Long summary description LG GMD916SBHZ side-by-side refrigerator Freestanding 601 L Stainless steel:
LG GMD916SBHZ. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 601 L, Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 401 L, Fridge gross capacity: 419 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 379 kWh