LG GBB61PZGFN fridge-freezer Freestanding 341 L D Stainless steel

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
107262
Info modified on:
27 May 2024, 14:53:31
Short summary description LG GBB61PZGFN fridge-freezer Freestanding 341 L D Stainless steel:
LG GBB61PZGFN, 341 L, SN-T, 14 kg/24h, D, Fresh zone compartment, Stainless steel
Long summary description LG GBB61PZGFN fridge-freezer Freestanding 341 L D Stainless steel:
LG GBB61PZGFN. Total net capacity: 341 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 234 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 184 kWh. Product colour: Stainless steel