LG GBB530NSCXE Freestanding Stainless steel

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71745
Info modified on:
27 May 2024, 11:52:06
Short summary description LG GBB530NSCXE Freestanding Stainless steel:
LG GBB530NSCXE, No Frost (fridge), SN-T, 39 dB, 16 kg/24h, Stainless steel
Long summary description LG GBB530NSCXE Freestanding Stainless steel:
LG GBB530NSCXE. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 252 L, No Frost (fridge), Fridge number of shelves/baskets: 6. Freezer net capacity: 93 L, Freezing capacity: 16 kg/24h, No Frost (freezer). Product colour: Stainless steel