LG F4J7VY2W washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30220
Info modified on:
27 May 2024, 13:04:54
Short summary description LG F4J7VY2W washing machine Front-load 9 kg 1400 RPM White:
LG F4J7VY2W, Front-load, 9 kg, A, 74 dB, 1400 RPM, 152 kWh
Long summary description LG F4J7VY2W washing machine Front-load 9 kg 1400 RPM White:
LG F4J7VY2W. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm