LG F4J5VY4W washing machine Front-load 9 kg 1400 RPM White

https://images.icecat.biz/img/gallery/89554775_8439501057.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
46070
Info modified on:
27 May 2024, 14:09:28
Short summary description LG F4J5VY4W washing machine Front-load 9 kg 1400 RPM White:

LG F4J5VY4W, Front-load, 9 kg, A, 74 dB, 1400 RPM, 160 kWh

Long summary description LG F4J5VY4W washing machine Front-load 9 kg 1400 RPM White:

LG F4J5VY4W. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 160 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 565 mm, Height: 850 mm

Embed the product datasheet into your content