LG F1480FD washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
115822
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG F1480FD washing machine Front-load 9 kg 1400 RPM White:
LG F1480FD, Front-load, 9 kg, A, 75 dB, 1400 RPM, 214 kWh
Long summary description LG F1480FD washing machine Front-load 9 kg 1400 RPM White:
LG F1480FD. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 214 kWh, Annual water consumption washing: 12000 L. Product colour: White. Width: 600 mm, Depth: 640 mm, Height: 850 mm