LG DVX440 DVD player

https://images.icecat.biz/img/norm/high/2055238-7342.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
84056
Info modified on:
21 Nov 2019, 17:13:03
Short summary description LG DVX440 DVD player:

LG DVX440, Full HD, 14-bit/108MHz, Dolby Digital, 24-bit/192kHz, DivX, MPEG4, MP3, WMA

Long summary description LG DVX440 DVD player:

LG DVX440. HD type: Full HD, Video D/A Converter (DAC): 14-bit/108MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, MPEG4, Audio formats supported: MP3, WMA. Disc types supported: CD, Number of optical discs: 1 discs. Power consumption (typical): 8 W, Power consumption (standby): 1 W

Embed the product datasheet into your content