LG 75UM7050PLA TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65744
Info modified on:
27 May 2024, 13:51:11
Short summary description LG 75UM7050PLA TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:
LG 75UM7050PLA, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description LG 75UM7050PLA TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:
LG 75UM7050PLA. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black