LG NanoCell NANO81 65NANO813NA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
117768
Info modified on:
16 Jul 2024, 11:03:28
Short summary description LG NanoCell NANO81 65NANO813NA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
LG NanoCell NANO81 65NANO813NA, 165.1 cm (65"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black
Long summary description LG NanoCell NANO81 65NANO813NA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
LG NanoCell NANO81 65NANO813NA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black