LG 60UH615V TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80017
Info modified on:
16 Jul 2024, 11:02:30
Short summary description LG 60UH615V TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Silver:
LG 60UH615V, 152.4 cm (60"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
Long summary description LG 60UH615V TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Silver:
LG 60UH615V. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver