
LG PN6506 152.4 cm (60") Full HD Black
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102503
Info modified on:
02 Mar 2021, 09:39:23
Short summary description LG PN6506 152.4 cm (60") Full HD Black:
LG PN6506, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, DVB-C, DVB-S, DVB-S2, DVB-T, Black
Long summary description LG PN6506 152.4 cm (60") Full HD Black:
LG PN6506. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product colour: Black