LG 60LB6100 TV 151.1 cm (59.5") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70867
Info modified on:
24 Oct 2024, 12:08:18
Short summary description LG 60LB6100 TV 151.1 cm (59.5") Full HD Smart TV Wi-Fi Silver:
LG 60LB6100, 151.1 cm (59.5"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
Long summary description LG 60LB6100 TV 151.1 cm (59.5") Full HD Smart TV Wi-Fi Silver:
LG 60LB6100. Display diagonal: 151.1 cm (59.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver