LG 55LH630V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
119464
Info modified on:
22 Oct 2024, 12:50:29
Short summary description LG 55LH630V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:
LG 55LH630V, 139.7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description LG 55LH630V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:
LG 55LH630V. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Black