LG 55LB870V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98744
Info modified on:
22 Oct 2024, 11:25:26
Short summary description LG 55LB870V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Grey:
LG 55LB870V, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Grey
Long summary description LG 55LB870V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Grey:
LG 55LB870V. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 1000. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey