LG 50UM7450 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55236
Info modified on:
16 Jul 2024, 11:02:57
Short summary description LG 50UM7450 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
LG 50UM7450, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description LG 50UM7450 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
LG 50UM7450. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black