LG 49UJ6517 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43491
Info modified on:
16 Jul 2024, 11:02:35
Short summary description LG 49UJ6517 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
LG 49UJ6517, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
Long summary description LG 49UJ6517 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
LG 49UJ6517. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver