LG 49UJ6309 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black

https://images.icecat.biz/img/gallery/36758113_9718204608.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38892
Info modified on:
16 Jul 2024, 11:02:09
Short summary description LG 49UJ6309 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

LG 49UJ6309, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 49UJ6309 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

LG 49UJ6309. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1600. Digital signal format system: DVB-C, DVB-S2, DVB-T HD. Wi-Fi, Ethernet LAN. Product colour: Black

Embed the product datasheet into your content