LG 49UH668V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97809
Info modified on:
22 Oct 2024, 11:42:40
Short summary description LG 49UH668V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:
LG 49UH668V, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description LG 49UH668V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:
LG 49UH668V. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black