LG 49UF640V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
141223
Info modified on:
25 Oct 2024, 07:32:14
Short summary description LG 49UF640V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:
LG 49UF640V, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description LG 49UF640V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:
LG 49UF640V. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black