LG 43UP75006LF TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
227110
Info modified on:
16 Jul 2024, 11:04:00
Short summary description LG 43UP75006LF TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
LG 43UP75006LF, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description LG 43UP75006LF TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
LG 43UP75006LF. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black