
LG 43UH6207 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98030
Info modified on:
16 Jul 2024, 11:02:11
Short summary description LG 43UH6207 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic:
LG 43UH6207, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Metallic
Long summary description LG 43UH6207 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic:
LG 43UH6207. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic