LG 42LT380H hospitality TV 106.7 cm (42") Full HD Black 20 W

https://images.icecat.biz/img/norm/high/14596087-4330.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
55158
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 42LT380H hospitality TV 106.7 cm (42") Full HD Black 20 W:

LG 42LT380H, 106.7 cm (42"), Full HD, 1920 x 1080 pixels, 16:9, 1920 x 1080 (HD 1080), Hotel

Long summary description LG 42LT380H hospitality TV 106.7 cm (42") Full HD Black 20 W:

LG 42LT380H. Display diagonal: 106.7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. RMS rated power: 20 W, Audio system: Infinite Sound, Clear Voice. Power consumption (typical): 89 W, Power consumption (standby): 1 W, Power consumption (max): 110 W. Certification: RoHS

Embed the product datasheet into your content