LG 42LP620H hospitality TV 106.7 cm (42") Full HD Black 20 W

https://images.icecat.biz/img/norm/high/18657219-4234.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
39976
Info modified on:
26 Jun 2024, 11:03:52
Short summary description LG 42LP620H hospitality TV 106.7 cm (42") Full HD Black 20 W:

LG 42LP620H, 106.7 cm (42"), Full HD, 1920 x 1080 pixels, 16:9, 1920 x 1080 (HD 1080), 9 ms

Long summary description LG 42LP620H hospitality TV 106.7 cm (42") Full HD Black 20 W:

LG 42LP620H. Display diagonal: 106.7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Consumer Electronics Control (CEC): SimpLink. RMS rated power: 20 W, Audio system: Infinite Sound / Clear Voice II. Power consumption (typical): 66 W, Power consumption (standby): 0.5 W, AC input voltage: 110 - 240 V

Embed the product datasheet into your content