LG 42LA6608 TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
96751
Info modified on:
24 Oct 2024, 11:36:17
Short summary description LG 42LA6608 TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:
LG 42LA6608, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description LG 42LA6608 TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:
LG 42LA6608. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black