LG 37LV4500 TV 94 cm (37") Full HD Black 400 cd/m²

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36934
Info modified on:
24 Oct 2024, 09:35:08
Short summary description LG 37LV4500 TV 94 cm (37") Full HD Black 400 cd/m²:
LG 37LV4500, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, DVB-C, Black
Long summary description LG 37LV4500 TV 94 cm (37") Full HD Black 400 cd/m²:
LG 37LV4500. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 400, Display brightness: 400 cd/m², Response time: 2.6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C. Product colour: Black