LG 37LC55 TV 94 cm (37") HD Black 450 cd/m²

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
185641
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 37LC55 TV 94 cm (37") HD Black 450 cd/m²:
LG 37LC55, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black
Long summary description LG 37LC55 TV 94 cm (37") HD Black 450 cd/m²:
LG 37LC55. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black