LG 35WN73AP-B computer monitor 88.9 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26185
Info modified on:
20 Jan 2025, 10:40:54
Short summary description LG 35WN73AP-B computer monitor 88.9 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black:
LG 35WN73AP-B, 88.9 cm (35"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, Black
Long summary description LG 35WN73AP-B computer monitor 88.9 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black:
LG 35WN73AP-B. Display diagonal: 88.9 cm (35"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black