LG 32LF510U TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
232716
Info modified on:
22 Oct 2024, 08:18:52
Short summary description LG 32LF510U TV 81.3 cm (32") HD Black:
LG 32LF510U, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black
Long summary description LG 32LF510U TV 81.3 cm (32") HD Black:
LG 32LF510U. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: PQI (Picture Quality Index) 300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black