LG 32GK850F computer monitor 80 cm (31.5") 2560 x 1440 pixels WQXGA LED Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31591
Info modified on:
14 Mar 2025, 19:41:55
Short summary description LG 32GK850F computer monitor 80 cm (31.5") 2560 x 1440 pixels WQXGA LED Black:
LG 32GK850F, 80 cm (31.5"), 2560 x 1440 pixels, WQXGA, LED, 5 ms, Black
Long summary description LG 32GK850F computer monitor 80 cm (31.5") 2560 x 1440 pixels WQXGA LED Black:
LG 32GK850F. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: WQXGA, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black