LG 27UP600-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver

https://images.icecat.biz/img/gallery/93287408_3727990536.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
104678
Info modified on:
14 Mar 2025, 19:44:20
Short summary description LG 27UP600-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

LG 27UP600-W, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black, Silver

Long summary description LG 27UP600-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

LG 27UP600-W. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Embed the product datasheet into your content