LG 26LC42 TV 66 cm (26") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20224
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 26LC42 TV 66 cm (26") HD Black 500 cd/m²:
LG 26LC42, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black
Long summary description LG 26LC42 TV 66 cm (26") HD Black 500 cd/m²:
LG 26LC42. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black