LG 24ML44B-B LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/gallery/8eb22e31f3c71dd03e0f0b1dbc10da87.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
12863
Info modified on:
31 May 2024, 09:37:04
Short summary description LG 24ML44B-B LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

LG 24ML44B-B, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description LG 24ML44B-B LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

LG 24ML44B-B. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Embed the product datasheet into your content