LG 24MB35PH-B LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
232662
Info modified on:
12 May 2025, 14:08:40
Short summary description LG 24MB35PH-B LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
LG 24MB35PH-B, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description LG 24MB35PH-B LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
LG 24MB35PH-B. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black