LG 22MT47D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD

https://images.icecat.biz/img/gallery/32321287_9842.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
56594
Info modified on:
27 May 2024, 12:21:28
Short summary description LG 22MT47D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD:

LG 22MT47D, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description LG 22MT47D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD:

LG 22MT47D. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub

Embed the product datasheet into your content