LG 19M38A-B LED display 47 cm (18.5") 1366 x 768 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61949
Info modified on:
27 May 2024, 15:51:24
Short summary description LG 19M38A-B LED display 47 cm (18.5") 1366 x 768 pixels Full HD Black:
LG 19M38A-B, 47 cm (18.5"), 1366 x 768 pixels, Full HD, LED, 5 ms, Black
Long summary description LG 19M38A-B LED display 47 cm (18.5") 1366 x 768 pixels Full HD Black:
LG 19M38A-B. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product colour: Black