LG 17U70N-J Intel® Core™ i7 Laptop 43.2 cm (17") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Silver

https://images.icecat.biz/img/gallery/86252380_2456523462.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23511
Info modified on:
23 Jan 2025, 18:18:33
Short summary description LG 17U70N-J Intel® Core™ i7 Laptop 43.2 cm (17") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Silver:

LG 17U70N-J, Intel® Core™ i7, 43.2 cm (17"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description LG 17U70N-J Intel® Core™ i7 Laptop 43.2 cm (17") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Silver:

LG 17U70N-J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7. Display diagonal: 43.2 cm (17"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.95 kg

Embed the product datasheet into your content