LG 105UC9V TV 2.67 m (105") 5K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
123512
Info modified on:
23 Oct 2024, 18:34:38
Short summary description LG 105UC9V TV 2.67 m (105") 5K Ultra HD Smart TV Wi-Fi Black:
LG 105UC9V, 2.67 m (105"), 5120 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description LG 105UC9V TV 2.67 m (105") 5K Ultra HD Smart TV Wi-Fi Black:
LG 105UC9V. Display diagonal: 2.67 m (105"), Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Native aspect ratio: 21:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black