Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59442
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black:
Lenovo ThinkPad X41, 30.7 cm (12.1"), 1024 x 768 pixels, 40 GB, 0.5 GB, 1.5 GHz, Black
Long summary description Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black:
Lenovo ThinkPad X41. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 1.9 kg. Product colour: Black