Lenovo ThinkPad X61t Tablet Intel® Core™2 Duo L7700 30.7 cm (12.1") Windows Vista Business

https://images.icecat.biz/img/norm/high/917394-3534.jpg
Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20683
Info modified on:
25 Jan 2025, 22:03:58
Short summary description Lenovo ThinkPad X61t Tablet Intel® Core™2 Duo L7700 30.7 cm (12.1") Windows Vista Business:

Lenovo ThinkPad X61t Tablet, Intel® Core™2 Duo, 1.8 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, Windows Vista Business

Long summary description Lenovo ThinkPad X61t Tablet Intel® Core™2 Duo L7700 30.7 cm (12.1") Windows Vista Business:

Lenovo ThinkPad X61t Tablet. Processor family: Intel® Core™2 Duo, Processor model: L7700, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Operating system installed: Windows Vista Business. Weight: 1.7 kg

Embed the product datasheet into your content