Lenovo ThinkPad T41 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9000 IGP Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31609
Info modified on:
23 Jan 2025, 18:07:52
Short summary description Lenovo ThinkPad T41 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9000 IGP Windows XP Professional:
Lenovo ThinkPad T41, 1.6 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 40 GB, Windows XP Professional
Long summary description Lenovo ThinkPad T41 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9000 IGP Windows XP Professional:
Lenovo ThinkPad T41. Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Operating system installed: Windows XP Professional. Weight: 2.25 kg