Lenovo ThinkCentre Edge 92z Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650 Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14960
Info modified on:
07 Oct 2024, 17:45:40
Short summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650 Windows 8 Wi-Fi 4 (802.11n) Black:
Lenovo ThinkCentre Edge 92z, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8
Long summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650 Windows 8 Wi-Fi 4 (802.11n) Black:
Lenovo ThinkCentre Edge 92z. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black