Lenovo ThinkPad T420i Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35752
Info modified on:
23 Jan 2025, 18:43:30
Short summary description Lenovo ThinkPad T420i Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad T420i, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad T420i Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad T420i. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.24 kg