Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13012
Info modified on:
27 Jan 2025, 08:09:22
Short summary description Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional Black:
Lenovo ThinkPad X201s, Intel® Core™ i7, 2.13 GHz, 30.7 cm (12.1"), 1440 x 900 pixels, 2 GB, 250 GB
Long summary description Lenovo ThinkPad X201s Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional Black:
Lenovo ThinkPad X201s. Processor family: Intel® Core™ i7, Processor model: i7-640LM, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.39 kg