Lenovo ThinkPad W510 Intel® Core™ i5 i5-520M Laptop 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16205
Info modified on:
25 Jan 2025, 22:17:03
Short summary description Lenovo ThinkPad W510 Intel® Core™ i5 i5-520M Laptop 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black:
Lenovo ThinkPad W510, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 2 GB, 320 GB
Long summary description Lenovo ThinkPad W510 Intel® Core™ i5 i5-520M Laptop 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black:
Lenovo ThinkPad W510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black